Status: | Unknown |
---|---|
Series: | IL410, IL4108 |
RoHS: | Compliant |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
4,953
in stock
|
Buy Now | |
element14
from US$2.18
|
4,953
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
1
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$1.90
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low trigger current IFT = 2 mA |
ITRMS = 300 mA |
High static dV/dt ≥ 10 000 V/µs |
Applications |
---|
Solid-state relays |
Industrial controls |
Office equipment |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
FIMKO Certificate FI 40952 |
CSA 93751 |
VDE Certificate 83634 |
Application Notes |
---|
Application Note 32 |
Application Note 35 |
Application Note 34 |
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL410, IL4108 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Product Literature |
---|
Tradeshow Brochure |
Did You Know |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRIAC, ZERO CROSSING, 5.3KV | element14 |
Optocoupler, Triac, Zero Crossing, 5.3Kv Rohs Compliant: Yes |Vishay IL410-X007T | Newark Electronics |
PHOTOTRIAC,600VDRM, SMD | Rutronik |
IL410 Series Single Channel 5300 Vrms SMT Photocoupler Phototriac - SMD-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R | Avnet America |
OPTOCPLR 6PIN TRIAC ZC VDE SMT | TTI Europe |
Where can I find additional details, specifications and documents for a IL410-X007T?
Additional datasheets, footprints and schematics for IL410-X007T are listed on our Part Details page. You can also find images and similar parts to IL410-X007T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL410-X007T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL410-X007T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL410-X007T fall under?
The IL410-X007T is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL410-X007T when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL410-X007T you can contact the distributor directly for product support, shipping queries etc.
Is the IL410-X007T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL410-X007T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for IL410-X007T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL410-X007T often in real-time on the comparison pages.
What if I can't find stock of IL410-X007T?
You can fill out our help required form which you can use to request a quote for IL410-X007T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.