Status: | Unknown |
---|---|
Series: | IL300 |
RoHS: | Compliant |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.46
|
2,294
in stock
|
Buy Now | |
Distrelec
from US$9.07
|
584
in stock
|
Buy Now | |
RS
from US$7.07
|
335
in stock
|
Buy Now | |
Micros
from US$7.18
|
13
in stock
|
Buy Now | |
Avnet America
-
|
787
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$8.19
|
-
|
Buy Now | |
element14
from US$7.89
|
-
|
Buy Now | |
TTI Europe
from US$5.59
|
-
|
Buy Now | |
Farnell
from US$11.54
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Couples AC and DC signals |
High gain stability, ± 0.005 %/°C typically |
Low input-output capacitance |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 55 |
Application Note 54 |
Application Note 53 |
Application Note 50 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL300 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
IL300 Series Dual Channel 5300 Vrms Wide Bandwidth Linear Optocoupler - DIP-8 | Future Electronics |
Vishay Optocoupler DIP-8 | Distrelec |
Optocoupler DC-IN 1-CH Lin Photovoltaic | RS |
Single-Channel Linear Vce 50V Uiso 5,3kV K3=0,945-1,061 | Micros |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A | Avnet America |
Optocoupler, Photodiode, 5300Vrms | Newark Electronics |
OPTOCOUPLER, LINEAR O/P | element14 |
OPTOCPLR 8PIN SNGL LINEAR | TTI Europe |
Where can I find additional details, specifications and documents for a IL300-F?
Additional datasheets, footprints and schematics for IL300-F are listed on our Part Details page. You can also find images and similar parts to IL300-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL300-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL300-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL300-F fall under?
The IL300-F is listed under Optoelectronics & Displays > Optocouplers > Linear Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL300-F when available in the Linear Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL300-F you can contact the distributor directly for product support, shipping queries etc.
Is the IL300-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL300-F have stock available?
Authorised distributors including Future Electronics, Distrelec, RS, Micros and Avnet America have stock available or on a lead time for IL300-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL300-F often in real-time on the comparison pages.
What if I can't find stock of IL300-F?
You can fill out our help required form which you can use to request a quote for IL300-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.