Status: | Unknown |
---|---|
Series: | IL300 |
RoHS: | Compliant |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
1,517
in stock
|
Buy Now | |
Avnet America
from US$3.32
|
1,549
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.86
|
950
in stock
|
Buy Now | |
Distrelec
from US$3.38
|
27
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,300
in stock
|
Buy Now | |
Rutronik
from US$3.72
|
-
|
Buy Now | |
Newark Electronics
from US$3.04
|
-
|
Buy Now | |
Future Electronics
from US$3.16
|
-
|
Buy Now | |
element14
from US$3.77
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Farnell
from US$4.63
|
-
|
Buy Now |
Couples AC and DC signals |
High gain stability, ± 0.005 %/°C typically |
Low input-output capacitance |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 55 |
Application Note 54 |
Application Note 53 |
Application Note 50 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL300 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A | Avnet America |
Optocoupler DC-IN 1-CH Lin Photovoltaic | RS |
Optocoupler | Transfer Multisort Elektronik |
Vishay Optocoupler DIP-8 | Distrelec |
OPTOCOUPLER LINEAR 0.851-1.061 | Rutronik |
Optocoupler, Photodiode, 5300Vrms | Newark Electronics |
IL300 Series Single Channel 5300 Vrms Wide Bandwidth Linear Optocoupler - DIP-8 | Future Electronics |
OPTOCOUPLER, LINEAR, 5.3KV, DIP-8 | element14 |
OPTOCPLR 8PIN SNGL LINEAR | TTI Europe |
Where can I find additional details, specifications and documents for a IL300-EF?
Additional datasheets, footprints and schematics for IL300-EF are listed on our Part Details page. You can also find images and similar parts to IL300-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL300-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL300-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL300-EF fall under?
The IL300-EF is listed under Optoelectronics & Displays > Optocouplers > Linear Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL300-EF when available in the Linear Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL300-EF you can contact the distributor directly for product support, shipping queries etc.
Is the IL300-EF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL300-EF have stock available?
Authorised distributors including Avnet America, RS, Transfer Multisort Elektronik, Distrelec and EBV Elektronik have stock available or on a lead time for IL300-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL300-EF often in real-time on the comparison pages.
What if I can't find stock of IL300-EF?
You can fill out our help required form which you can use to request a quote for IL300-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.