Status: | Unknown |
---|---|
Series: | IL300 |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.93
|
1,824
in stock
|
Buy Now | |
Chip One Stop
from US$3.26
|
1,824
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
Future Electronics
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
TTI Europe
from US$2.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Couples AC and DC signals |
High gain stability, ± 0.005 %/°C typically |
Low input-output capacitance |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 55 |
Application Note 54 |
Application Note 53 |
Application Note 50 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL300 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOISO 5.3KV PHVOLT 8DIP | Rapid Electronics |
DIP-8 OPTOCPLR LINEAR VDE -e3 | RS |
Optocoupler | Newark Electronics |
Single Channel 5300 Vrms Through Hole Linear Optocoupler - DIP-8 | Future Electronics |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A | Avnet America |
OPTOCPLR 8PIN SNGL LINEAR | TTI Europe |
Where can I find additional details, specifications and documents for a IL300-DEFG-X016?
Additional datasheets, footprints and schematics for IL300-DEFG-X016 are listed on our Part Details page. You can also find images and similar parts to IL300-DEFG-X016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL300-DEFG-X016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL300-DEFG-X016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL300-DEFG-X016 fall under?
The IL300-DEFG-X016 is listed under Optoelectronics & Displays > Optocouplers > Linear Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL300-DEFG-X016 when available in the Linear Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL300-DEFG-X016 you can contact the distributor directly for product support, shipping queries etc.
Is the IL300-DEFG-X016 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL300-DEFG-X016 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for IL300-DEFG-X016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL300-DEFG-X016 often in real-time on the comparison pages.
What if I can't find stock of IL300-DEFG-X016?
You can fill out our help required form which you can use to request a quote for IL300-DEFG-X016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.