Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.99
|
1,315
in stock
|
Buy Now | |
TTI Europe
from US$2.14
|
1,900
in stock
|
Buy Now | |
RS
from US$2.40
|
835
in stock
|
Buy Now | |
Micros
from US$1.58
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
51
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Rutronik
from US$1.51
|
-
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$4.03
|
-
|
Buy Now | |
element14
from US$2.44
|
-
|
Buy Now | |
Farnell
from US$2.44
|
-
|
Buy Now |
Couples AC and DC signals |
High gain stability, ± 0.005 %/°C typically |
Low input-output capacitance |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 55 |
Application Note 54 |
Application Note 53 |
Application Note 50 |
Application Note 48 |
Application Note 45 |
Application Note 42 |
Datasheet |
---|
IL300 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
OPTOCPLR 8PIN SINGL LINEAR | TTI Europe |
IL300 Series Single Channel 5300 Vrms Wide Bandwidth Linear Optocoupler - DIP-8 | Future Electronics |
Optocoupler DC-IN 1-CH Lin Photovoltaic | RS |
Single-Channel Linear Vce 50V Uiso 5,3kV K3=0,557-1,618 | Micros |
Optocoupler DC-IN 1-CH Linear Photovoltaic DC-OUT 8-Pin PDIP-8A | EBV Elektronik |
OPTOCOUPLER LINEAR 0.557-1.618 | Rutronik |
Optocoupler | Newark Electronics |
DC Input Photodiode Output Optocoupler, Through Hole, 8-Pin PDIP | Vishay / Small Signal & Opto Products (SSP) IL300 | RS Americas |
OPTOCOUPLER, LINEAR O/P | element14 |
Where can I find additional details, specifications and documents for a IL300?
Additional datasheets, footprints and schematics for IL300 are listed on our Part Details page. You can also find images and similar parts to IL300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL300 fall under?
The IL300 is listed under Optoelectronics & Displays > Optocouplers > Linear Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL300 when available in the Linear Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL300 you can contact the distributor directly for product support, shipping queries etc.
Is the IL300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL300 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Micros and Chip One Stop have stock available or on a lead time for IL300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL300 often in real-time on the comparison pages.
What if I can't find stock of IL300?
You can fill out our help required form which you can use to request a quote for IL300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.