Status: | Unknown |
---|---|
Series: | IL Series |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5300Vrms |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 50V |
Product Range | IL Series |
RoHS Compliant | No |
Optocoupler | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a IL2-X009T.?
Additional datasheets, footprints and schematics for IL2-X009T. are listed on our Part Details page. You can also find images and similar parts to IL2-X009T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL2-X009T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL2-X009T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL2-X009T. fall under?
The IL2-X009T. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL2-X009T. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL2-X009T. you can contact the distributor directly for product support, shipping queries etc.
Is the IL2-X009T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL2-X009T. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for IL2-X009T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL2-X009T. often in real-time on the comparison pages.
What if I can't find stock of IL2-X009T.?
You can fill out our help required form which you can use to request a quote for IL2-X009T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.