Status: | Unknown |
---|---|
Series: | IL221AT, IL222AT, IL223AT |
RoHS: | Compliant |
Isolation test voltage, 4000 VRMS |
Industry standard SOIC-8 surface mountable package |
Standard lead spacing, 0.05" |
Applications |
---|
TheIL221AT, IL222AT, IL223AT are high current transfer ratio (CTR) optocoupler with a gallium arsenide infrared LED emitter and a silicon NPN photodarlington transistor detector. |
Thedevice has a CTR tested at 1.0 mA LED current. This low drive current permits easy interfacing from CMOS to LSTTL or TTL. |
Thisoptocoupler is constructed in a standard SOIC-8 foot print which makes it ideally suited for high density applications. In addition to eliminating through-hole requirements, this package conforms to standards for surface mount devices. |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
FI Certificate 29064 |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Datasheet |
---|
IL221AT, IL222AT, IL223AT |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Transistor, 3000Vrms | Newark Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR, 3000VRMS | element14 |
OPTOCPLR 8PIN SNGL | TTI Europe |
Where can I find additional details, specifications and documents for a IL221AT?
Additional datasheets, footprints and schematics for IL221AT are listed on our Part Details page. You can also find images and similar parts to IL221AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL221AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL221AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL221AT fall under?
The IL221AT is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL221AT when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL221AT you can contact the distributor directly for product support, shipping queries etc.
Is the IL221AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL221AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and EBV Elektronik have stock available or on a lead time for IL221AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL221AT often in real-time on the comparison pages.
What if I can't find stock of IL221AT?
You can fill out our help required form which you can use to request a quote for IL221AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.