Status: | Unknown |
---|---|
Series: | IL19 Series |
RoHS: | Unknown |
Prices starting from US$19.68
Connector Type A | IEC 60320 C19 |
---|---|
Connector Type B | NEMA 5-15P |
Cable Length - Metric | 1.83m |
Current Rating | 16A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | IL19 Series |
Power Cord, Iec C19/ Us Plug, 183Cm, 16A | Newark Electronics |
POWER CORD, IEC C19/ US PLUG, 183CM, 16A | element14 |
AC Power Cords 16A C19 US Line plug Locking Plug 183cm | Sager |
Locking C19 IEC Cable 6FT US Plug | RS |
IEC cable with locking C19-US Plug, 6ft | Schaffner IL19-US1-SJT-3160-183 | RS Americas |
Where can I find additional details, specifications and documents for a IL19-US1-SJT-3160-183.?
Additional datasheets, footprints and schematics for IL19-US1-SJT-3160-183. are listed on our Part Details page. You can also find images and similar parts to IL19-US1-SJT-3160-183. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL19-US1-SJT-3160-183. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL19-US1-SJT-3160-183. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL19-US1-SJT-3160-183. fall under?
The IL19-US1-SJT-3160-183. is listed under Electronic & Electrical Components > Inductors & Filters > Miscellaneous Filters.
Can I view similar or alternative parts?
You can view similar parts to IL19-US1-SJT-3160-183. when available in the Miscellaneous Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL19-US1-SJT-3160-183. you can contact the distributor directly for product support, shipping queries etc.
Is the IL19-US1-SJT-3160-183. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL19-US1-SJT-3160-183. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for IL19-US1-SJT-3160-183..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL19-US1-SJT-3160-183. often in real-time on the comparison pages.
What if I can't find stock of IL19-US1-SJT-3160-183.?
You can fill out our help required form which you can use to request a quote for IL19-US1-SJT-3160-183. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.