Status: | Unknown |
---|---|
Series: | IL13 Series |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | NEMA 5-15P |
Cable Length - Metric | 3.7m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | IL13 Series |
Power Cord, Iec C13/Nema 5-15P, 12Ft | Newark Electronics |
Cable Assembly Power Cord, IL Series | Schaffner IL13-US1-SVT-3100-366 | RS Americas |
AC Power Cords 10A C13 US Line plug Locking Plug 366cm | Sager |
Where can I find additional details, specifications and documents for a IL13-US1-SVT-3100-366?
Additional datasheets, footprints and schematics for IL13-US1-SVT-3100-366 are listed on our Part Details page. You can also find images and similar parts to IL13-US1-SVT-3100-366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL13-US1-SVT-3100-366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL13-US1-SVT-3100-366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL13-US1-SVT-3100-366 fall under?
The IL13-US1-SVT-3100-366 is listed under Electronic & Electrical Components > Inductors & Filters > Miscellaneous Filters.
Can I view similar or alternative parts?
You can view similar parts to IL13-US1-SVT-3100-366 when available in the Miscellaneous Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL13-US1-SVT-3100-366 you can contact the distributor directly for product support, shipping queries etc.
Is the IL13-US1-SVT-3100-366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL13-US1-SVT-3100-366 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for IL13-US1-SVT-3100-366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL13-US1-SVT-3100-366 often in real-time on the comparison pages.
What if I can't find stock of IL13-US1-SVT-3100-366?
You can fill out our help required form which you can use to request a quote for IL13-US1-SVT-3100-366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.