Status: | Unknown |
---|---|
Series: | IL 5880 Series |
RoHS: | Unknown |
Product Range | IL 5880 Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Supply Voltage Max | 415VAC |
Power Consumption | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustment Type | Screwdriver Slot |
Approval Bodies | CE EN IEC |
Coil Voltage VAC Nom | 230V |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 230V |
Control Voltage Type | AC |
External Depth | 61mm |
External Length / Height | 35mm |
External Width | 90mm |
Nom Input Voltage | 240V |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Switch Current Max | 4A |
Switching Current Max | 4A |
Type | 0053378 |
RELAY, VOLTAGE SENSING, DPDT, 415VAC | element14 |
Relay, Voltage Sensing, Dpdt, 415Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a IL 5880.12 50-400HZ 220-240V?
Additional datasheets, footprints and schematics for IL 5880.12 50-400HZ 220-240V are listed on our Part Details page. You can also find images and similar parts to IL 5880.12 50-400HZ 220-240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL 5880.12 50-400HZ 220-240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL 5880.12 50-400HZ 220-240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL 5880.12 50-400HZ 220-240V fall under?
The IL 5880.12 50-400HZ 220-240V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IL 5880.12 50-400HZ 220-240V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL 5880.12 50-400HZ 220-240V you can contact the distributor directly for product support, shipping queries etc.
Is the IL 5880.12 50-400HZ 220-240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL 5880.12 50-400HZ 220-240V have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for IL 5880.12 50-400HZ 220-240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL 5880.12 50-400HZ 220-240V often in real-time on the comparison pages.
What if I can't find stock of IL 5880.12 50-400HZ 220-240V?
You can fill out our help required form which you can use to request a quote for IL 5880.12 50-400HZ 220-240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.