Status: | Unknown |
---|---|
Series: | TRENCHSTOP RC Series |
RoHS: | Unknown |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.65V |
Power Dissipation Pd | 150W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP RC Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon IKD10N60RATMA1 | RS |
IKD10N60R Series 600 V 20 A Surface Mount Reverse conducting IGBT-PG-TO252-3 | Future Electronics |
Transistor IGBT N-CH 600V 20A 3-Pin TO-252 T/R | Avnet America |
IGBT, SINGLE, 600V, 20A, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a IKD10N60RATMA1?
Additional datasheets, footprints and schematics for IKD10N60RATMA1 are listed on our Part Details page. You can also find images and similar parts to IKD10N60RATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKD10N60RATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKD10N60RATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKD10N60RATMA1 fall under?
The IKD10N60RATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKD10N60RATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKD10N60RATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IKD10N60RATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKD10N60RATMA1 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for IKD10N60RATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKD10N60RATMA1 often in real-time on the comparison pages.
What if I can't find stock of IKD10N60RATMA1?
You can fill out our help required form which you can use to request a quote for IKD10N60RATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.