Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 4A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.1V |
Power Dissipation Pd | 75W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 75W |
Transistor Type | IGBT |
IGBT 600V 4A 1.65V TO-252 | Rutronik |
IGBT+ DIODE,600V,4A,TO252 | Farnell |
Where can I find additional details, specifications and documents for a IKD04N60R?
Additional datasheets, footprints and schematics for IKD04N60R are listed on our Part Details page. You can also find images and similar parts to IKD04N60R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKD04N60R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKD04N60R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKD04N60R fall under?
The IKD04N60R is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKD04N60R when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKD04N60R you can contact the distributor directly for product support, shipping queries etc.
Is the IKD04N60R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKD04N60R have stock available?
Authorised distributors including Rutronik and Farnell have stock available or on a lead time for IKD04N60R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKD04N60R often in real-time on the comparison pages.
What if I can't find stock of IKD04N60R?
You can fill out our help required form which you can use to request a quote for IKD04N60R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.