Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 10A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.05V |
Power Dissipation Pd | 110W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 110W |
Transistor Type | IGBT |
IGBT 600V 10A 1,5V D2PAK | Rutronik |
IGBT+ DIODE,600V,10A,TO263 | Farnell |
Where can I find additional details, specifications and documents for a IKB10N60T?
Additional datasheets, footprints and schematics for IKB10N60T are listed on our Part Details page. You can also find images and similar parts to IKB10N60T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IKB10N60T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IKB10N60T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IKB10N60T fall under?
The IKB10N60T is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IKB10N60T when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IKB10N60T you can contact the distributor directly for product support, shipping queries etc.
Is the IKB10N60T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IKB10N60T have stock available?
Authorised distributors including Rutronik and Farnell have stock available or on a lead time for IKB10N60T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IKB10N60T often in real-time on the comparison pages.
What if I can't find stock of IKB10N60T?
You can fill out our help required form which you can use to request a quote for IKB10N60T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.