Status: | Unknown |
---|---|
Series: | IK 7817N Series |
RoHS: | Unknown |
Prices starting from US$130.72
Distributor | Stock | ||
---|---|---|---|
element14
from US$130.72
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.02s |
Time Max | 300h |
Product Range | IK 7817N Series |
Contact Configuration | SPDT |
Contact Current | 3A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 230VAC |
Relay Terminals | Screw |
Nom Input Voltage | 240V |
Timing Adjustment | Screwdriver Slot |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN IEC |
Coil Type | AC / DC |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 3A |
Contact Current DC Max | 1A |
Contact Current Max | 3A |
Contact Voltage AC Max | 230V |
Contact Voltage AC Nom | 230V |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
Current Rating | 4A |
Delay Time Range | 0.02s to 300h |
External Depth | 59mm |
External Length / Height | 90mm |
External Width | 17.5mm |
Nom Operating Power | 3VA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Relay Type | General Purpose |
Type | 0054361 |
TIME DELAY RELAY, SPDT, 300H, 230VAC | element14 |
Where can I find additional details, specifications and documents for a IK 7817N.81/500 AC/DC12-240V?
Additional datasheets, footprints and schematics for IK 7817N.81/500 AC/DC12-240V are listed on our Part Details page. You can also find images and similar parts to IK 7817N.81/500 AC/DC12-240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IK 7817N.81/500 AC/DC12-240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IK 7817N.81/500 AC/DC12-240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IK 7817N.81/500 AC/DC12-240V fall under?
The IK 7817N.81/500 AC/DC12-240V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IK 7817N.81/500 AC/DC12-240V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IK 7817N.81/500 AC/DC12-240V you can contact the distributor directly for product support, shipping queries etc.
Is the IK 7817N.81/500 AC/DC12-240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IK 7817N.81/500 AC/DC12-240V have stock available?
Authorised distributors including element14 have stock available or on a lead time for IK 7817N.81/500 AC/DC12-240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IK 7817N.81/500 AC/DC12-240V often in real-time on the comparison pages.
What if I can't find stock of IK 7817N.81/500 AC/DC12-240V?
You can fill out our help required form which you can use to request a quote for IK 7817N.81/500 AC/DC12-240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.