IIS3DHHCTR Accelerometers by STMicroelectronics

High-resolution, high-stability 3-axis digital inclinometer for industrial applications

Status: Active
Series: IIS3DHHC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The IIS3DHHC is an ultra-low noise, high-stability three-axis linear accelerometer. The IIS3DHHC has a full scale of ±2.5 g and is capable of providing the measured accelerations to the application through an SPI 4-wire digital interface. The sensing element is manufactured using a dedicated micromachining process developed by STMicroelectronics to produce inertial sensors and actuators on silicon wafers. The IC interface is manufactured using a CMOS process that allows a high level of integration to design a dedicated circuit which is trimmed to better match the characteristics of the sensing element. The IIS3DHHC is available in a high-performance (low-stress) ceramic cavity land grid array (CC LGA) package and can operate within a temperature range of -40 °C to +85 °C.

Where to Buy

Prices starting from US$9.85

Distributor Stock
Logo for RS
RS
from US$14.44
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.13
-
Buy Now
Logo for Farnell
Farnell
from US$9.85
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

3-axis, ±2.5 g full-scale
Ultra-low noise performance: 45 µg/√Hz
Excellent stability over temperature (<0.4 mg/°C) and time
16-bit data output
SPI 4-wire digital output interface
Embedded FIFO (depth 32 levels)
Embedded temperature sensor
12-bit temperature data output
High shock survivability
Extended operating temperature range (-40 °C to +85 °C)
ECOPACK, RoHS and “Green” compliant

Resources









Alternative Descriptions

High Resolution,High Stability 3-axes di | RS
High Resolution High Stability Digital Accelerometer 3-Axis ±2.5g 2.8V 16-Pin CC LGA T/R | Avnet America
MEMS ACCELEROMETER, 2.5G, LGA-16 | Farnell
Mems Accelerometer, 2.5G, Lga-16 | Newark Electronics
High Resolution High Stability Digital Accelerometer 3-Axis �2.5g 2.8V 16-Pin CC LGA T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IIS3DHHCTR?

Additional datasheets, footprints and schematics for IIS3DHHCTR are listed on our Part Details page. You can also find images and similar parts to IIS3DHHCTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IIS3DHHCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IIS3DHHCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IIS3DHHCTR fall under?

The IIS3DHHCTR is listed under MEMS and Sensors > Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to IIS3DHHCTR when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IIS3DHHCTR you can contact the distributor directly for product support, shipping queries etc.

Is the IIS3DHHCTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for IIS3DHHCTR have stock available?

Authorised distributors including RS, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for IIS3DHHCTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IIS3DHHCTR often in real-time on the comparison pages.

What if I can't find stock of IIS3DHHCTR?

You can fill out our help required form which you can use to request a quote for IIS3DHHCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay