Status: | Active |
---|---|
Series: | IIS2DLPC |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
8,392
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.05
|
9,999
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
8,392
in stock
|
Buy Now | |
element14
from US$2.27
|
8,392
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
±2g/±4g/±8g/±16g full scale |
Multiple operating modes reconfigurable on the fly: from ultra-low-power to high-performance high-resolution mode |
Ultra-low power consumption: 50 nA in power-down mode, below 1 μA in active low-power mode, 120 μA in high-performance mode |
Output data rates from 1.6 Hz to 1600 Hz; bandwidth up to 800 Hz |
Single data conversion on demand |
Very low noise: down to 90 μg/√Hz |
32-level FIFO and 2 independent programmable interrupts |
High-speed I²C/SPI digital output interface |
Supply voltage, 1.62 V to 3.6 V |
Embedded temperature sensor |
Self-test |
10000 g high shock survivability |
ECOPACK, RoHS and “Green” compliant |
Product Specifications |
---|
DS12560 MEMS digital output motion sensor: high-performance ultra-low-power 3-axis accelerometer for industrial applications |
Application Notes |
---|
AN5201 IIS2DPLC: high-performance ultra-low-power 3-axis accelerometer for industrial applications |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
---|
ST sensors longevity program |
3-AXIS MEMS ACCELEROMETER, ULTRA | Avnet America |
Accelerometer 3-axis ±16g | Schukat Electronic |
Mems Accelerometers, 2G/4G/8G/16G | Newark Electronics |
MEMS ACCELEROMETERS, 2G/4G/8G/16G | element14 |
MEMS digital output motion sensor: high-performance ultra-low-power 3-axis | Future Electronics |
Where can I find additional details, specifications and documents for a IIS2DLPCTR?
Additional datasheets, footprints and schematics for IIS2DLPCTR are listed on our Part Details page. You can also find images and similar parts to IIS2DLPCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IIS2DLPCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IIS2DLPCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IIS2DLPCTR fall under?
The IIS2DLPCTR is listed under MEMS and Sensors > Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to IIS2DLPCTR when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IIS2DLPCTR you can contact the distributor directly for product support, shipping queries etc.
Is the IIS2DLPCTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for IIS2DLPCTR have stock available?
Authorised distributors including Avnet America, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for IIS2DLPCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IIS2DLPCTR often in real-time on the comparison pages.
What if I can't find stock of IIS2DLPCTR?
You can fill out our help required form which you can use to request a quote for IIS2DLPCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.