Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 305W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 305W |
Transistor Type | IGBT |
IGBT 650V 40A 1,65V TO247-3 | Rutronik |
IGBT+ DIODE,600V,40A,TO247 | Farnell |
Where can I find additional details, specifications and documents for a IHW40N60R?
Additional datasheets, footprints and schematics for IHW40N60R are listed on our Part Details page. You can also find images and similar parts to IHW40N60R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHW40N60R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHW40N60R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHW40N60R fall under?
The IHW40N60R is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IHW40N60R when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHW40N60R you can contact the distributor directly for product support, shipping queries etc.
Is the IHW40N60R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHW40N60R have stock available?
Authorised distributors including Rutronik, element14 and Farnell have stock available or on a lead time for IHW40N60R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHW40N60R often in real-time on the comparison pages.
What if I can't find stock of IHW40N60R?
You can fill out our help required form which you can use to request a quote for IHW40N60R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.