Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.1V |
Power Dissipation Pd | 312W |
Collector Emitter Voltage V(br)ceo | 1.6kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 312W |
Transistor Type | IGBT |
Transistor IGBT N-Ch 1.6KV 60A TO247 | RS |
IGBT+ DIODE,1600V,30A,TO247 | Farnell |
Where can I find additional details, specifications and documents for a IHW30N160R2FKSA1?
Additional datasheets, footprints and schematics for IHW30N160R2FKSA1 are listed on our Part Details page. You can also find images and similar parts to IHW30N160R2FKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHW30N160R2FKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHW30N160R2FKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHW30N160R2FKSA1 fall under?
The IHW30N160R2FKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IHW30N160R2FKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHW30N160R2FKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IHW30N160R2FKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHW30N160R2FKSA1 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for IHW30N160R2FKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHW30N160R2FKSA1 often in real-time on the comparison pages.
What if I can't find stock of IHW30N160R2FKSA1?
You can fill out our help required form which you can use to request a quote for IHW30N160R2FKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.