Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Inductance | 470nH |
RMS Current (Irms) | 65A |
Saturation Current (Isat) | 51A |
DC Resistance Max | 468µohm |
Inductance Tolerance | ± 20% |
Body Diameter | 20.47mm |
DC Current Rating | 60A |
External Length / Height | 9.52mm |
Inductance Measurement Frequency | 100kHz |
Inductor Case Style | Radial Leaded |
Inductor Type | High Current |
Lead Diameter | 2.1mm |
Lead Length | 4.19mm |
Lead Spacing | 8.91mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Resonant Frequency | 1MHz |
Ihth-0750Jz-5A .47 20% Eb E2 |Vishay IHTH0750JZEBR47M5A | Newark Electronics |
Ind High Current Shielded 470nH 20% 100KHz 51A RDL | Future Electronics |
Ind High Current 470nH 20% 100KHz 65A Radial Bulk | Avnet America |
INDUCTOR, 0.47UH, 20%, 60A | Farnell |
Where can I find additional details, specifications and documents for a IHTH0750JZEBR47M5A?
Additional datasheets, footprints and schematics for IHTH0750JZEBR47M5A are listed on our Part Details page. You can also find images and similar parts to IHTH0750JZEBR47M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHTH0750JZEBR47M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHTH0750JZEBR47M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHTH0750JZEBR47M5A fall under?
The IHTH0750JZEBR47M5A is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHTH0750JZEBR47M5A when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHTH0750JZEBR47M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHTH0750JZEBR47M5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHTH0750JZEBR47M5A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for IHTH0750JZEBR47M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHTH0750JZEBR47M5A often in real-time on the comparison pages.
What if I can't find stock of IHTH0750JZEBR47M5A?
You can fill out our help required form which you can use to request a quote for IHTH0750JZEBR47M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.