Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 319.2W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 80A, TO-247 | element14 |
600V 80A 319,2W TO247-3 | Schukat Electronic |
IGW50N60TP Series 600 V 80 A Through Hole IGBT TrenchStopĂ” - PG-TO-247-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 80A 3 TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IGW50N60TPXKSA1?
Additional datasheets, footprints and schematics for IGW50N60TPXKSA1 are listed on our Part Details page. You can also find images and similar parts to IGW50N60TPXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGW50N60TPXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGW50N60TPXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGW50N60TPXKSA1 fall under?
The IGW50N60TPXKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGW50N60TPXKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGW50N60TPXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGW50N60TPXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGW50N60TPXKSA1 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Future Electronics and Avnet America have stock available or on a lead time for IGW50N60TPXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGW50N60TPXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IGW50N60TPXKSA1?
You can fill out our help required form which you can use to request a quote for IGW50N60TPXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.