Status: | Unknown |
---|---|
Series: | CIPOS |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.03
|
341
in stock
|
Buy Now | |
Future Electronics
from US$5.29
|
1,066
in stock
|
Buy Now | |
Chip One Stop
from US$5.90
|
537
in stock
|
Buy Now | |
RS
from US$7.95
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
341
in stock
|
Buy Now | |
element14
from US$6.33
|
341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.09
|
11
in stock
|
Buy Now | |
Avnet America
from US$6.34
|
-
|
Buy Now |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 6Outputs |
Output Current | 10A |
Output Voltage | 600V |
Driver Case Style | DIP |
No. of Pins | 24Pins |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 18.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | CIPOS |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 10A |
IPM Case Style | DIP |
IPM Power Device | IGBT |
IPM Series | CIPOS |
Isolation Voltage | 2kV |
Voltage Rating (Vces / Vdss) | 600V |
IGCM10F60GA Series 600 V 10 A Control Integrated POwer System - PowerDIP-24 | Future Electronics |
Infineon IGCM10F60GAXKMA1 | RS |
Ipm, Igbt, 10A, 600V, Dip | Newark Electronics |
IPM MODULE, IGBT, 600V, 10A, DIP | element14 |
IC: driver | Transfer Multisort Elektronik |
Trans IGBT Module N-CH 24-Pin MDIP | Avnet America |
Where can I find additional details, specifications and documents for a IGCM10F60GAXKMA1?
Additional datasheets, footprints and schematics for IGCM10F60GAXKMA1 are listed on our Part Details page. You can also find images and similar parts to IGCM10F60GAXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGCM10F60GAXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGCM10F60GAXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGCM10F60GAXKMA1 fall under?
The IGCM10F60GAXKMA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IGCM10F60GAXKMA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGCM10F60GAXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGCM10F60GAXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGCM10F60GAXKMA1 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for IGCM10F60GAXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGCM10F60GAXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IGCM10F60GAXKMA1?
You can fill out our help required form which you can use to request a quote for IGCM10F60GAXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.