Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
5,740
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
2,875
in stock
|
Buy Now | |
element14
from US$0.65
|
1,596
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,596
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
670
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now |
DC Collector Current | 10A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.05V |
Power Dissipation Pd | 110W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +175°C |
Power Dissipation Max | 110W |
Transistor Type | IGBT |
IGBT 20A 600V TRENCHSTOP Fieldstop TO263 | RS |
600V 24A 110W D²Pak | Schukat Electronic |
IGBT,600V,10A,TO263 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
IGB10N60T Series 600 V 20 A 110 W Surface Mount Low Loss IGBT - TO-263-3 | Future Electronics |
Trans IGBT Chip N-CH 600V 20A 3-Pin(2+Tab) TO-263 | Avnet America |
Where can I find additional details, specifications and documents for a IGB10N60TATMA1?
Additional datasheets, footprints and schematics for IGB10N60TATMA1 are listed on our Part Details page. You can also find images and similar parts to IGB10N60TATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGB10N60TATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGB10N60TATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGB10N60TATMA1 fall under?
The IGB10N60TATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGB10N60TATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGB10N60TATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGB10N60TATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGB10N60TATMA1 have stock available?
Authorised distributors including RS, Schukat Electronic, element14, Farnell and Chip One Stop have stock available or on a lead time for IGB10N60TATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGB10N60TATMA1 often in real-time on the comparison pages.
What if I can't find stock of IGB10N60TATMA1?
You can fill out our help required form which you can use to request a quote for IGB10N60TATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.