Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 650V |
Current Rating (Ic / Id) | 20A |
Isolation Voltage | 2kV |
IPM Case Style | DIP |
IPM Series | CIPOS |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
IFCM20T65GD Series 650 V 20 A Control Integrated Power System-PowerDIP-24 Module | Future Electronics |
Intelligent Power Module, 650V, Dip | Newark Electronics |
IPM Module IGBT 13.5 to 16.5V 2.3V 20A 2kV 24-Pin DIP Tube | Avnet America |
INTELLIGENT POWER MODULE, 650V, DIP | element14 |
Where can I find additional details, specifications and documents for a IFCM20T65GDXKMA1?
Additional datasheets, footprints and schematics for IFCM20T65GDXKMA1 are listed on our Part Details page. You can also find images and similar parts to IFCM20T65GDXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFCM20T65GDXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFCM20T65GDXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFCM20T65GDXKMA1 fall under?
The IFCM20T65GDXKMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IFCM20T65GDXKMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFCM20T65GDXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IFCM20T65GDXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IFCM20T65GDXKMA1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IFCM20T65GDXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFCM20T65GDXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IFCM20T65GDXKMA1?
You can fill out our help required form which you can use to request a quote for IFCM20T65GDXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.