Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 10A |
Isolation Voltage | 2kV |
IPM Case Style | DIP |
IPM Series | CIPOS |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Intelligent Power Module, 600V, 10A, Dip | Newark Electronics |
CIPOSÔ Mini Series 600 V 10 A (IPM) Intelligent Power Modules IGBT - MDIP-24 | Future Electronics |
IPM Module I GBT 18.5V 2.05V 2000V 24-Pin DIP Tube | Avnet America |
INTELLIGENT POWER MODULE, 600V, 10A, DIP | element14 |
Where can I find additional details, specifications and documents for a IFCM10P60GDXKMA1?
Additional datasheets, footprints and schematics for IFCM10P60GDXKMA1 are listed on our Part Details page. You can also find images and similar parts to IFCM10P60GDXKMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFCM10P60GDXKMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFCM10P60GDXKMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFCM10P60GDXKMA1 fall under?
The IFCM10P60GDXKMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IFCM10P60GDXKMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFCM10P60GDXKMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IFCM10P60GDXKMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IFCM10P60GDXKMA1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IFCM10P60GDXKMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFCM10P60GDXKMA1 often in real-time on the comparison pages.
What if I can't find stock of IFCM10P60GDXKMA1?
You can fill out our help required form which you can use to request a quote for IFCM10P60GDXKMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.