Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 12Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8, SFP x 4 |
RoHS Compliant | Yes |
Ethernet Switch, Rj45X4/ Sfpx4, Din Rail | Newark Electronics |
IES-Series 12 Port Ind. Ethernet Switch 8x RJ45 10/100/1000TX 4x SFP 1000FX | L-com IES-2212G-SFP | RS Americas |
Where can I find additional details, specifications and documents for a IES-2212G-SFP?
Additional datasheets, footprints and schematics for IES-2212G-SFP are listed on our Part Details page. You can also find images and similar parts to IES-2212G-SFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IES-2212G-SFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IES-2212G-SFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IES-2212G-SFP fall under?
The IES-2212G-SFP is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to IES-2212G-SFP when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IES-2212G-SFP you can contact the distributor directly for product support, shipping queries etc.
Is the IES-2212G-SFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IES-2212G-SFP have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IES-2212G-SFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IES-2212G-SFP often in real-time on the comparison pages.
What if I can't find stock of IES-2212G-SFP?
You can fill out our help required form which you can use to request a quote for IES-2212G-SFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.