Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Rack |
Port Types | Base-FX x 8 |
Input Voltage Type | VAC / VDC |
Ethernet Module, Indus, Fx X 8, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a IEM-3000-8FM=?
Additional datasheets, footprints and schematics for IEM-3000-8FM= are listed on our Part Details page. You can also find images and similar parts to IEM-3000-8FM= on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IEM-3000-8FM= on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IEM-3000-8FM= price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IEM-3000-8FM= fall under?
The IEM-3000-8FM= is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to IEM-3000-8FM= when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IEM-3000-8FM= you can contact the distributor directly for product support, shipping queries etc.
Is the IEM-3000-8FM= RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IEM-3000-8FM= have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IEM-3000-8FM=.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IEM-3000-8FM= often in real-time on the comparison pages.
What if I can't find stock of IEM-3000-8FM=?
You can fill out our help required form which you can use to request a quote for IEM-3000-8FM= from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.