Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Nylon (Polyamide) Glass Filled |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | - |
Thickness | 3.7mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
External Depth | 3.7mm |
External Length / Height | 15.4mm |
External Width | 10.2mm |
Height | 15.4mm |
Length | 17.7mm |
Material | Glass Filled Nylon |
Overall Width | 12.1mm |
Packages Cooled | TO-220 |
Type | Transistor Cover |
IEC Series Black Glass Filled Nylon Transistor Insulator | Future Electronics |
Transistor Insulator, Black Nylon, Style1, -22 - 284 oF(-30 - 140 oC) | Essentra Components IEC-TO-220-18 | RS Americas |
Where can I find additional details, specifications and documents for a IEC-TO-220-18?
Additional datasheets, footprints and schematics for IEC-TO-220-18 are listed on our Part Details page. You can also find images and similar parts to IEC-TO-220-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IEC-TO-220-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IEC-TO-220-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IEC-TO-220-18 fall under?
The IEC-TO-220-18 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to IEC-TO-220-18 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IEC-TO-220-18 you can contact the distributor directly for product support, shipping queries etc.
Is the IEC-TO-220-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IEC-TO-220-18 have stock available?
Authorised distributors including Future Electronics, RS Americas and element14 have stock available or on a lead time for IEC-TO-220-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IEC-TO-220-18 often in real-time on the comparison pages.
What if I can't find stock of IEC-TO-220-18?
You can fill out our help required form which you can use to request a quote for IEC-TO-220-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.