Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 12Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 8, Gigabit x 4 |
Input Voltage Type | VDC |
Indus Enet Switch, Rj45 X 8/Gigabit X 4 | Newark Electronics |
Cisco Ethernet Switch, RJ45 Ports 12, 1Gbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a IE-4000-8GT4G-E?
Additional datasheets, footprints and schematics for IE-4000-8GT4G-E are listed on our Part Details page. You can also find images and similar parts to IE-4000-8GT4G-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IE-4000-8GT4G-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IE-4000-8GT4G-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IE-4000-8GT4G-E fall under?
The IE-4000-8GT4G-E is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to IE-4000-8GT4G-E when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IE-4000-8GT4G-E you can contact the distributor directly for product support, shipping queries etc.
Is the IE-4000-8GT4G-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IE-4000-8GT4G-E have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for IE-4000-8GT4G-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IE-4000-8GT4G-E often in real-time on the comparison pages.
What if I can't find stock of IE-4000-8GT4G-E?
You can fill out our help required form which you can use to request a quote for IE-4000-8GT4G-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.