Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 6Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4, SFP x 2 |
Input Voltage Type | VDC |
Enet Switch, Industrial, Rj45 X 4/Sfpx2 | Newark Electronics |
Cisco Ethernet Switch, RJ45 Ports 4, 1Gbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a IE-2000-4TS-L?
Additional datasheets, footprints and schematics for IE-2000-4TS-L are listed on our Part Details page. You can also find images and similar parts to IE-2000-4TS-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IE-2000-4TS-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IE-2000-4TS-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IE-2000-4TS-L fall under?
The IE-2000-4TS-L is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to IE-2000-4TS-L when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IE-2000-4TS-L you can contact the distributor directly for product support, shipping queries etc.
Is the IE-2000-4TS-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IE-2000-4TS-L have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for IE-2000-4TS-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IE-2000-4TS-L often in real-time on the comparison pages.
What if I can't find stock of IE-2000-4TS-L?
You can fill out our help required form which you can use to request a quote for IE-2000-4TS-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.