Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.69
|
No stock
|
Buy Now |
Memory Size | 144Kbit |
---|---|
FIFO Memory Configuration | 16K x 9bit |
Data Bus Width | 9bit |
Data Bus Direction | - |
No. of Pins | 64Pins |
Memory Case Style | TQFP |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
FIFO Function | Synchronous |
Clock Frequency | 50MHz |
Access Time | 12ns |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency | 100MHz |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a IDT72V261LA10PFG?
Additional datasheets, footprints and schematics for IDT72V261LA10PFG are listed on our Part Details page. You can also find images and similar parts to IDT72V261LA10PFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDT72V261LA10PFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDT72V261LA10PFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDT72V261LA10PFG fall under?
The IDT72V261LA10PFG is listed under Semiconductors - ICs > Memory > FIFO.
Can I view similar or alternative parts?
You can view similar parts to IDT72V261LA10PFG when available in the FIFO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDT72V261LA10PFG you can contact the distributor directly for product support, shipping queries etc.
Is the IDT72V261LA10PFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDT72V261LA10PFG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IDT72V261LA10PFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDT72V261LA10PFG often in real-time on the comparison pages.
What if I can't find stock of IDT72V261LA10PFG?
You can fill out our help required form which you can use to request a quote for IDT72V261LA10PFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.