Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
No stock
|
Buy Now |
Memory Size | 9Kbit |
---|---|
FIFO Memory Configuration | 1K x 9bit |
Data Bus Width | 9bit |
Data Bus Direction | Bidirectional |
No. of Pins | 32Pins |
Memory Case Style | LCC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
FIFO Function | Asynchronous |
Clock Frequency | 22.2MHz |
Access Time | 35ns |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
IC Temperature Range | Commercial |
Memory Voltage Vcc | 5V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a IDT7202LA35JG?
Additional datasheets, footprints and schematics for IDT7202LA35JG are listed on our Part Details page. You can also find images and similar parts to IDT7202LA35JG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDT7202LA35JG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDT7202LA35JG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDT7202LA35JG fall under?
The IDT7202LA35JG is listed under Semiconductors - ICs > Memory > FIFO.
Can I view similar or alternative parts?
You can view similar parts to IDT7202LA35JG when available in the FIFO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDT7202LA35JG you can contact the distributor directly for product support, shipping queries etc.
Is the IDT7202LA35JG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDT7202LA35JG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IDT7202LA35JG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDT7202LA35JG often in real-time on the comparison pages.
What if I can't find stock of IDT7202LA35JG?
You can fill out our help required form which you can use to request a quote for IDT7202LA35JG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.