Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.11
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$30.25
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$32.97
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
84
in stock
|
Buy Now | |
RS Americas
from US$24.52
|
38
in stock
|
Buy Now | |
Avnet America
from US$29.00
|
-
|
Buy Now | |
TE Store
from US$44.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,M | ML043MW015 |
---|
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,m:Ml043Mw015 |Potter&brumfield Te Connectivity IDCM-5 | Newark Electronics |
I/O Modules IDCM-5 = SLIM PCB MOUNT 5VDC L | Rapid Electronics |
DC Input Module,5VDC | TE Connectivity IDCM-5 | RS Americas |
Module,Ctrl,Input,Digital,CircuitBoard | RS |
Relay SSR 34mA 32V DC-IN 0.05A 30V DC-OUT 5-Pin Slim Line | Avnet America |
Special Order: IDCM-5 = SLIM PCB MOUNT,5VDC Logic-DC ip Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Electrical Contacts Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Power Relay | Part Number: IDCM-5 | Internal Number: 2-1393028-0 | TE Connectivity | TE Store |
TYCO P&B AC INPUT MODULE | Relay Specialties |
Where can I find additional details, specifications and documents for a IDCM-5?
Additional datasheets, footprints and schematics for IDCM-5 are listed on our Part Details page. You can also find images and similar parts to IDCM-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDCM-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDCM-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDCM-5 fall under?
The IDCM-5 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to IDCM-5 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDCM-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IDCM-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDCM-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for IDCM-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDCM-5 often in real-time on the comparison pages.
What if I can't find stock of IDCM-5?
You can fill out our help required form which you can use to request a quote for IDCM-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.