Status: | Unknown |
---|---|
Series: | ICV |
RoHS: | Unknown |
No distributors results available
Gender | Socket |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 2Ways |
Rated Current | 12A |
Rated Voltage | 320V |
Block Orientation | Through Hole Vertical |
Product Range | ICV |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Where can I find additional details, specifications and documents for a ICV 2 5/ 2-G-5 08?
Additional datasheets, footprints and schematics for ICV 2 5/ 2-G-5 08 are listed on our Part Details page. You can also find images and similar parts to ICV 2 5/ 2-G-5 08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICV 2 5/ 2-G-5 08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICV 2 5/ 2-G-5 08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICV 2 5/ 2-G-5 08 fall under?
The ICV 2 5/ 2-G-5 08 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to ICV 2 5/ 2-G-5 08 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICV 2 5/ 2-G-5 08 you can contact the distributor directly for product support, shipping queries etc.
Is the ICV 2 5/ 2-G-5 08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICV 2 5/ 2-G-5 08 have stock available?
There is no stock from authorised distributors for ICV 2 5/ 2-G-5 08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICV 2 5/ 2-G-5 08 often in real-time on the comparison pages.
What if I can't find stock of ICV 2 5/ 2-G-5 08?
You can fill out our help required form which you can use to request a quote for ICV 2 5/ 2-G-5 08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.