Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | MEMS Microphone |
---|---|
Control Interface | - |
Audio IC Case Style | LGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MEMS MICROPHONE, -40 TO 85DEG C | Farnell |
Mems Microphone, -40 To 85Deg C | Newark Electronics |
Mic Omni-Directional 5.5k Ohm -38dB 3.63V Rectangular Solder Pad T/R | Avnet America |
Mic Omni-Directional 355 Ohm -38dBV 3.63V Rectangular Solder Pad T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ICS-40619?
Additional datasheets, footprints and schematics for ICS-40619 are listed on our Part Details page. You can also find images and similar parts to ICS-40619 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICS-40619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICS-40619 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICS-40619 fall under?
The ICS-40619 is listed under InvenSense Parts.
Can I view similar or alternative parts?
You can view similar parts to ICS-40619 when available in the InvenSense Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICS-40619 you can contact the distributor directly for product support, shipping queries etc.
Is the ICS-40619 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICS-40619 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ICS-40619.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICS-40619 often in real-time on the comparison pages.
What if I can't find stock of ICS-40619?
You can fill out our help required form which you can use to request a quote for ICS-40619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.