Status: | Unknown |
---|---|
Series: | ICO Series |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | ICO Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
Conn DIP Socket SKT 24 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
No. Of Contacts:24Contacts | Newark Electronics |
IC & Component Sockets .100 Low Profile Screw Machine DIP Socket | Sager |
CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a ICO-624-NGT.?
Additional datasheets, footprints and schematics for ICO-624-NGT. are listed on our Part Details page. You can also find images and similar parts to ICO-624-NGT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICO-624-NGT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICO-624-NGT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICO-624-NGT. fall under?
The ICO-624-NGT. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to ICO-624-NGT. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICO-624-NGT. you can contact the distributor directly for product support, shipping queries etc.
Is the ICO-624-NGT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICO-624-NGT. have stock available?
Authorised distributors including Avnet America, Newark Electronics, Sager, Toby Electronics and Farnell have stock available or on a lead time for ICO-624-NGT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICO-624-NGT. often in real-time on the comparison pages.
What if I can't find stock of ICO-624-NGT.?
You can fill out our help required form which you can use to request a quote for ICO-624-NGT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.