Status: | Unknown |
---|---|
Series: | ICO Series |
RoHS: | Unknown |
No. of Contacts | 18Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | ICO Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Tin over Nickel Plated Contacts |
RoHS Compliant | Yes |
"".100"""" Low Profile Screw Machine DIP Socket"" | Rapid Electronics |
IC & Component Sockets .100 Low Profile Screw Machine DIP Socket | Sager |
Where can I find additional details, specifications and documents for a ICO-318-MTT.?
Additional datasheets, footprints and schematics for ICO-318-MTT. are listed on our Part Details page. You can also find images and similar parts to ICO-318-MTT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICO-318-MTT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICO-318-MTT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICO-318-MTT. fall under?
The ICO-318-MTT. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to ICO-318-MTT. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICO-318-MTT. you can contact the distributor directly for product support, shipping queries etc.
Is the ICO-318-MTT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICO-318-MTT. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for ICO-318-MTT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICO-318-MTT. often in real-time on the comparison pages.
What if I can't find stock of ICO-318-MTT.?
You can fill out our help required form which you can use to request a quote for ICO-318-MTT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.