Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 5.25V |
Output Voltage Max | 2.5V |
Output Current Max | 30mA |
Switching Frequency | - |
No. of Outputs | 25Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7243 |
Character Type | 14 Segment |
Data / Control Interface | Microprocessor |
Input Voltage | 4.75V to 5.25V |
LED Display Type | Alphanumeric |
LED Driver Application | LED Displays |
No. Segments | 16 |
Operating Temperature Range | -25°C to +85°C |
Output Current | 30mA |
Output Voltage | 400mV |
Termination Type | Through Hole |
LED DISPLAY DECODER DRIVER, PDIP40 | element14 |
Led Decoder/Driver, Dip-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICM7243BIPLZ?
Additional datasheets, footprints and schematics for ICM7243BIPLZ are listed on our Part Details page. You can also find images and similar parts to ICM7243BIPLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7243BIPLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7243BIPLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7243BIPLZ fall under?
The ICM7243BIPLZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICM7243BIPLZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7243BIPLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7243BIPLZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7243BIPLZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ICM7243BIPLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7243BIPLZ often in real-time on the comparison pages.
What if I can't find stock of ICM7243BIPLZ?
You can fill out our help required form which you can use to request a quote for ICM7243BIPLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.