Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.43
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | - |
Output Current Max | 500mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Led Display Decoder Driver, Th, Pdip-28 | Newark Electronics |
LED DISPLAY DECODER DRIVER, TH, PDIP-28 | element14 |
ICM7228 Series 4 - 6 V 8-Digit LED Multiplexed Display Decoder Driver - PDIP-28 | Future Electronics |
LED DRVR 64Segment 5V 28-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ICM7228CIPIZ?
Additional datasheets, footprints and schematics for ICM7228CIPIZ are listed on our Part Details page. You can also find images and similar parts to ICM7228CIPIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7228CIPIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7228CIPIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7228CIPIZ fall under?
The ICM7228CIPIZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICM7228CIPIZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7228CIPIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7228CIPIZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7228CIPIZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICM7228CIPIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7228CIPIZ often in real-time on the comparison pages.
What if I can't find stock of ICM7228CIPIZ?
You can fill out our help required form which you can use to request a quote for ICM7228CIPIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.