Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | - |
Output Current Max | 500mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LED DISPLAY DECODER DRIVER, -40TO85DEG C | element14 |
Led Display Decoder Driver, -40To85Deg C | Newark Electronics |
LED DISPLAY DRVR 8DGT 28-SOIC | Future Electronics |
LED DRVR 64Segment 5V 28-Pin SOIC W | Avnet America |
Where can I find additional details, specifications and documents for a ICM7228BIBIZ?
Additional datasheets, footprints and schematics for ICM7228BIBIZ are listed on our Part Details page. You can also find images and similar parts to ICM7228BIBIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7228BIBIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7228BIBIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7228BIBIZ fall under?
The ICM7228BIBIZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICM7228BIBIZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7228BIBIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7228BIBIZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7228BIBIZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICM7228BIBIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7228BIBIZ often in real-time on the comparison pages.
What if I can't find stock of ICM7228BIBIZ?
You can fill out our help required form which you can use to request a quote for ICM7228BIBIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.