Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.02
|
639
in stock
|
Buy Now | |
Newark Electronics
from US$15.87
|
639
in stock
|
Buy Now | |
element14
from US$16.84
|
639
in stock
|
Buy Now | |
Schukat Electronic
from US$15.25
|
93
in stock
|
Buy Now | |
Future Electronics
from US$13.87
|
-
|
Buy Now | |
Avnet America
from US$12.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | 5V |
Output Current Max | 100mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7228 |
Character Type | 8 Digit |
Data / Control Interface | Microprocessor |
IC Generic Number | 7228 |
Input Voltage | 4V to 6V |
LED Display Type | Alphanumeric |
LED Driver Application | Bargraph Display Instrumentation |
Logic Function Number | 7228 |
No. Segments | 7 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 200µA |
Termination Type | Through Hole |
Led Driver Mux 8 Digit, 7228, Dip28 | Newark Electronics |
LED DRIVER MUX 8 DIGIT, 7228, DIP28 | element14 |
8Dig LED-Displ-Dr. CA DIP28 | Schukat Electronic |
ICM7228 Series 4 - 6 V 8-Digit LED Multiplexed Display Decoder Driver - PDIP-28 | Future Electronics |
LED DRVR 64Segment 5V 28-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ICM7228AIPIZ?
Additional datasheets, footprints and schematics for ICM7228AIPIZ are listed on our Part Details page. You can also find images and similar parts to ICM7228AIPIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7228AIPIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7228AIPIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7228AIPIZ fall under?
The ICM7228AIPIZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICM7228AIPIZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7228AIPIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7228AIPIZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7228AIPIZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for ICM7228AIPIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7228AIPIZ often in real-time on the comparison pages.
What if I can't find stock of ICM7228AIPIZ?
You can fill out our help required form which you can use to request a quote for ICM7228AIPIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.