Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.72
|
1,980
in stock
|
Buy Now | |
element14
from US$15.47
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$16.36
|
1,642
in stock
|
Buy Now | |
CoreStaff
from US$13.42
|
990
in stock
|
Buy Now | |
Avnet America
from US$11.15
|
118
in stock
|
Buy Now | |
Future Electronics
from US$12.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | 5V |
Output Current Max | 100mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7228 |
Character Type | 8 Digit 7 Segment Numeric |
Data / Control Interface | Microprocessor |
Input Voltage | 4V to 6V |
LED Display Type | Alphanumeric |
LED Driver Application | Bargraph Display Instrumentation |
No. Segments | 7 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 200µA |
Termination Type | Surface Mount Device |
IC, LED DRIVER, 8 DIGIT | element14 |
Ic, Led Driver, 8 Digit | Newark Electronics |
LED DRVR 64Segment 5V 28-Pin SOIC W | Avnet America |
ICM7228 Series 4 to 6 V 8-Digit LED Multiplexed Display Decoder Driver - SOIC-28 | Future Electronics |
Where can I find additional details, specifications and documents for a ICM7228AIBIZ?
Additional datasheets, footprints and schematics for ICM7228AIBIZ are listed on our Part Details page. You can also find images and similar parts to ICM7228AIBIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7228AIBIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7228AIBIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7228AIBIZ fall under?
The ICM7228AIBIZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICM7228AIBIZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7228AIBIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7228AIBIZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7228AIBIZ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, CoreStaff and Avnet America have stock available or on a lead time for ICM7228AIBIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7228AIBIZ often in real-time on the comparison pages.
What if I can't find stock of ICM7228AIBIZ?
You can fill out our help required form which you can use to request a quote for ICM7228AIBIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.