Status: | Active |
---|---|
Series: | ICM7218 |
RoHS: | Unknown |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Microprocessor |
Digits or Char. | 8-Digit |
Output Format | 7 segment + DP |
Fonts | Code BHexadecimal |
Segment Blinking | No |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 6 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 8 |
---|---|
No. of Segments | 64 |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Interface Type | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Digit, Multiplexed, LED Deco | Analog Devices |
Display Driver, Led, Dip-28 | Newark Electronics |
DISPLAY DRIVER, LED, DIP-28 | element14 |
Where can I find additional details, specifications and documents for a ICM7218DIPI+ ?
Additional datasheets, footprints and schematics for ICM7218DIPI+ are listed on our Part Details page. You can also find images and similar parts to ICM7218DIPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7218DIPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7218DIPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7218DIPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7218DIPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7218DIPI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICM7218DIPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7218DIPI+ often in real-time on the comparison pages.
What if I can't find stock of ICM7218DIPI+ ?
You can fill out our help required form which you can use to request a quote for ICM7218DIPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.