Status: | Active |
---|---|
Series: | ICM7211 |
RoHS: | Unknown |
Improved 2nd Source! (See 3rd page, in the full data sheet, for "Maxim Advantage™"). |
Directly Drives Four Digit, 7 Segment Displays ICM7211 - Non-multiplexed Liquid Crystal Display (LCD) ICM7212 - Non-mulitplexed Common Anode LED Mulitplexed BCD Interface and µP Interface Versions |
ICM7211 - Non-multiplexed Liquid Crystal Display (LCD) |
ICM7212 - Non-mulitplexed Common Anode LED |
Mulitplexed BCD Interface and µP Interface Versions |
No external components needed |
Low Power CMOS - 25µW typ. (display blanked) |
LCD or LED | LCD |
---|---|
Display Type | Static |
Interface | 4-Bit Parallel |
Digits or Char. | 4-Digit |
Output Format | 7 segments |
Fonts | Hexadecimal |
Segment Blinking | No |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 6 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 4.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 4 |
---|---|
No. of Segments | 7 |
Driver Case Style | PLCC |
No. of Pins | 44Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Interface Type | Parallel |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Four Digit Display Decoder/Dri | Analog Devices |
DISPLAY DECODER/DRIVER, 7SEG, PLCC-44 | Farnell |
Display Decoder/Driver, 7Seg, Plcc-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICM7211AIQH+D ?
Additional datasheets, footprints and schematics for ICM7211AIQH+D are listed on our Part Details page. You can also find images and similar parts to ICM7211AIQH+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7211AIQH+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7211AIQH+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7211AIQH+D you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7211AIQH+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7211AIQH+D have stock available?
Authorised distributors including Analog Devices, CoreStaff, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for ICM7211AIQH+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7211AIQH+D often in real-time on the comparison pages.
What if I can't find stock of ICM7211AIQH+D ?
You can fill out our help required form which you can use to request a quote for ICM7211AIQH+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.