Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Battery Type | - |
---|---|
IC Interface Type | - |
No. of Batteries | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 15V |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7673 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.025A |
Output Voltage | 18V |
Output Voltage Max | 18V |
Batt Supervisor/Monitor, 0 To 70Deg C | Newark Electronics |
BACK UP SWITCH, SMD, 7673, SOIC8 | element14 |
ICL7673 Series 15 V 38 mA Automatic Battery Back-Up Switch - SOIC-8 | Future Electronics |
Back-Up Management 38mA -0.3V to 18V 8-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a ICL7673CBAZA?
Additional datasheets, footprints and schematics for ICL7673CBAZA are listed on our Part Details page. You can also find images and similar parts to ICL7673CBAZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7673CBAZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7673CBAZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7673CBAZA fall under?
The ICL7673CBAZA is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to ICL7673CBAZA when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7673CBAZA you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7673CBAZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7673CBAZA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICL7673CBAZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7673CBAZA often in real-time on the comparison pages.
What if I can't find stock of ICL7673CBAZA?
You can fill out our help required form which you can use to request a quote for ICL7673CBAZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.