Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 2.5V/µs |
Supply Voltage Range | 4.5V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 16V |
Base Number | 7650 |
Op Amp Type | Chopper Stabilized |
Operating Temperature Range | 0°C to +70°C |
No. Of Amplifiers:1 Amplifier | Newark Electronics |
OP AMP, 4.5-16VIN, 2MHZ, 9.9V, 14DIP | element14 |
Where can I find additional details, specifications and documents for a ICL7650SCPDZ?
Additional datasheets, footprints and schematics for ICL7650SCPDZ are listed on our Part Details page. You can also find images and similar parts to ICL7650SCPDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7650SCPDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7650SCPDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7650SCPDZ fall under?
The ICL7650SCPDZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to ICL7650SCPDZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7650SCPDZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7650SCPDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7650SCPDZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL7650SCPDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7650SCPDZ often in real-time on the comparison pages.
What if I can't find stock of ICL7650SCPDZ?
You can fill out our help required form which you can use to request a quote for ICL7650SCPDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.