Status: | Active |
---|---|
Series: | ICL7129A |
RoHS: | Unknown |
±19,999 Count Resolution |
10pA Max Input Bias Current (MAX7129) |
3µV Peak-to-Peak Noise (ICL7129A) |
Onboard Multiplexed LCD Display Driver 4-1/2 Digits, 4 Decimal Points, 3 Annunciators |
Instant Continuity Detector |
Low Battery Detector and Indicator |
Overrange/Underrange Outputs |
Precise 10:1 Range Select |
10µV Resolution |
Significantly Improved ESD Protection |
Monolithic, Low Power CMOS Design |
Eliminates Need for Compensation Capacitor |
Resolution (±Counts) | 20000 |
---|---|
# Input Channels | 1 |
Data Bus | 7-Segment |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | -2.8 |
Unipolar VIN (V) (max) | 2 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 7.78 |
Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 6V |
Supply Voltage Max | 14V |
ADC / DAC Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Noise, 4 1/2 Digit, Single | Analog Devices |
Adc, Dual Slope, Dip-40 | Newark Electronics |
ADC, DUAL SLOPE, DIP-40 | element14 |
Where can I find additional details, specifications and documents for a ICL7129ACPL+ ?
Additional datasheets, footprints and schematics for ICL7129ACPL+ are listed on our Part Details page. You can also find images and similar parts to ICL7129ACPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7129ACPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7129ACPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7129ACPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7129ACPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7129ACPL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL7129ACPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7129ACPL+ often in real-time on the comparison pages.
What if I can't find stock of ICL7129ACPL+ ?
You can fill out our help required form which you can use to request a quote for ICL7129ACPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.