Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Line Transmitter/Receiver, RS-232 | RS |
Rs-232 Transceiver, 5.5V, Tssop-16 | Newark Electronics |
ICL3232 Series 250 kbps 5.5 V RS-232 Dual Transmitter/Receiver - TSSOP-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin TSSOP | Avnet America |
IC, TRANSMITTER RECEIVER, RS-232 | Farnell |
Where can I find additional details, specifications and documents for a ICL3232ECV-16Z.?
Additional datasheets, footprints and schematics for ICL3232ECV-16Z. are listed on our Part Details page. You can also find images and similar parts to ICL3232ECV-16Z. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3232ECV-16Z. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3232ECV-16Z. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3232ECV-16Z. fall under?
The ICL3232ECV-16Z. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3232ECV-16Z. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3232ECV-16Z. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3232ECV-16Z. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3232ECV-16Z. have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ICL3232ECV-16Z..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3232ECV-16Z. often in real-time on the comparison pages.
What if I can't find stock of ICL3232ECV-16Z.?
You can fill out our help required form which you can use to request a quote for ICL3232ECV-16Z. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.