Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Device Type:Transceiver | Newark Electronics |
ICL3223 Series 500 kbps 5.5 V Surface Mount RS-232 Transceiver - SSOP-20 | Future Electronics |
Dual Transmitter/Receiver RS-232 20-Pin SSOP | Avnet America |
Where can I find additional details, specifications and documents for a ICL3223IAZ.?
Additional datasheets, footprints and schematics for ICL3223IAZ. are listed on our Part Details page. You can also find images and similar parts to ICL3223IAZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3223IAZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3223IAZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3223IAZ. fall under?
The ICL3223IAZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3223IAZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3223IAZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3223IAZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3223IAZ. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ICL3223IAZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3223IAZ. often in real-time on the comparison pages.
What if I can't find stock of ICL3223IAZ.?
You can fill out our help required form which you can use to request a quote for ICL3223IAZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.