Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
4,146
in stock
|
Buy Now | |
element14
from US$0.90
|
3,443
in stock
|
Buy Now | |
Farnell
from US$0.86
|
3,443
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Rs232 Transceiver, 250Kbps, -40To85Deg C Rohs Compliant: Yes |Renesas ICL3221EIVZ-T | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, -40TO85DEG C | element14 |
RS232 Transceiver, Full Duplex, 1 TX, 1 RX, 3 V to 5.5 V, 16 Pins, TSSOP | Avnet America |
Intersil, ICL3221EIVZ-T | RS |
ICL3221 Series 250 kbps 15 kV RS232 5.5V Transmitter/Receiver - TSSOP-16 | Future Electronics |
Where can I find additional details, specifications and documents for a ICL3221EIVZ-T.?
Additional datasheets, footprints and schematics for ICL3221EIVZ-T. are listed on our Part Details page. You can also find images and similar parts to ICL3221EIVZ-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221EIVZ-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221EIVZ-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221EIVZ-T. fall under?
The ICL3221EIVZ-T. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3221EIVZ-T. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221EIVZ-T. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221EIVZ-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3221EIVZ-T. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for ICL3221EIVZ-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221EIVZ-T. often in real-time on the comparison pages.
What if I can't find stock of ICL3221EIVZ-T.?
You can fill out our help required form which you can use to request a quote for ICL3221EIVZ-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.