Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,842
in stock
|
Buy Now | |
element14
from US$0.87
|
1,842
in stock
|
Buy Now | |
Farnell
from US$0.83
|
1,842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
204
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | ICL3221E |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 3221 |
Data Rate | 250Kbps |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 0.3mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
IC, TRANSMITTER, RS-232, 250KBPS | element14 |
IC: interface | Transfer Multisort Elektronik |
Line Transmitter/Receiver, RS-232 | RS |
ICL3221 Series 250 kbps 5.5 V RS-232 Transmitter/Receiver - TSSOP-16 | Future Electronics |
Single Transmitter/Receiver RS-232 16-Pin TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a ICL3221ECVZ?
Additional datasheets, footprints and schematics for ICL3221ECVZ are listed on our Part Details page. You can also find images and similar parts to ICL3221ECVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3221ECVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3221ECVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3221ECVZ fall under?
The ICL3221ECVZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICL3221ECVZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3221ECVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3221ECVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3221ECVZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for ICL3221ECVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3221ECVZ often in real-time on the comparison pages.
What if I can't find stock of ICL3221ECVZ?
You can fill out our help required form which you can use to request a quote for ICL3221ECVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.